22MM PUSHBUTTON YELLOW
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, Ø40MM MUSHROOM, FINGERSAFE CONTACTS, 1NO, YELLOW. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | HW1B-M4F10-Y | 774640 |
| Product Name | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | |
| Max Current Rating | 10 amps |