IDEC Corporation Enabling Switch, 3A, 125V; Product Range Idec HE6B-M211B

Description
ENABLING SWITCH, 3A, 125V; Product Range:HE6B Series; Contact Configuration:3PDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA; Contact Voltage VAC:125VRoHS Compliant: Yes
Datasheet
Description
ENABLING SWITCH, 3A, 125V; Product Range:HE6B Series; Contact Configuration:3PDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA; Contact Voltage VAC:125VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enabling Switch, 3A, 125V; Product Range Idec - 45T6786 - Newark, An Avnet Company
Chicago, IL, United States
Enabling Switch, 3A, 125V; Product Range Idec
45T6786
Enabling Switch, 3A, 125V; Product Range Idec 45T6786
ENABLING SWITCH, 3A, 125V; Product Range:HE6B Series; Contact Configuration:3PDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA; Contact Voltage VAC:125VRoHS Compliant: Yes

ENABLING SWITCH, 3A, 125V; Product Range:HE6B Series; Contact Configuration:3PDT; Switch Operation:Off-On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:500mA; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HE6B-M211B
Switches - Pushbutton Switches HE6B-M211B
ENABLING SWITCH DPDT BLACK

ENABLING SWITCH DPDT BLACK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 45T6786 HE6B-M211B
Product Name Enabling Switch, 3A, 125V; Product Range Idec Switches - Pushbutton Switches
Switch Function Off-On-Off
Switching Mechanism 3PDT
Max Current Rating 0.5000 amps 1 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10183150 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details