NKK Switches Subminiature Pushbutton HB16CKW01-E

Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HB-series subminiature pushbutton switch features a round bezel, rear panel threaded mounting, and an 8mm body diameter fitting common panel cutouts. It offers latchdown operation with audible and tactile feedback, dual sliding contacts with self-cleaning action, and solder lug terminals spaced at 0.100" (2.54mm). Rated for 0.1A maximum at 30V AC/DC resistive load, it has a mechanical life of 100,000 operations and an electrical life of 50,000 operations. The housing and base are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in silver. It supports front panel relamping with super bright LEDs in various colors. Operating temperature ranges from -25°C to +70°C for nonilluminated models. UL and cULus recognition applies only when ordered with proper marking. The part number HB16CKW01-E includes a nonilluminated cap in yellow, as indicated by the 'E' suffix.

Datasheet Summary
Powered by GS/AI

The HB-series subminiature pushbutton switch features a round bezel, rear panel threaded mounting, and an 8mm body diameter fitting common panel cutouts. It offers latchdown operation with audible and tactile feedback, dual sliding contacts with self-cleaning action, and solder lug terminals spaced at 0.100" (2.54mm). Rated for 0.1A maximum at 30V AC/DC resistive load, it has a mechanical life of 100,000 operations and an electrical life of 50,000 operations. The housing and base are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in silver. It supports front panel relamping with super bright LEDs in various colors. Operating temperature ranges from -25°C to +70°C for nonilluminated models. UL and cULus recognition applies only when ordered with proper marking. The part number HB16CKW01-E includes a nonilluminated cap in yellow, as indicated by the 'E' suffix.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Pushbutton - HB16CKW01-E - NKK Switches
Scottsdale, AZ, United States
Subminiature Pushbutton
HB16CKW01-E
Subminiature Pushbutton HB16CKW01-E
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.

HB-Series Subminiature Illuminated Pushbutton Switches

  • Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available.
  • Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status.
  • Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life.
  • Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Supplier's Site Datasheet
Pushbutton Switches - 2300-HB16CKW01-E - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-HB16CKW01-E
Pushbutton Switches 2300-HB16CKW01-E
SUBMINIATURE PUSHBUTTON

SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - HB16CKW01-E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
HB16CKW01-E
Pushbutton Switches HB16CKW01-E
SUBMINIATURE PUSHBUTTON

SUBMINIATURE PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
HB16CKW01-E
Pushbutton Switches HB16CKW01-E
Pushbutton Switches MINIATURE PUSHBUTTON ILLMNTD/PC PANEL MNT

Pushbutton Switches MINIATURE PUSHBUTTON ILLMNTD/PC PANEL MNT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HB16CKW01-E
Switches - Pushbutton Switches HB16CKW01-E
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HB16CKW01-E 2300-HB16CKW01-E HB16CKW01-E HB16CKW01-E HB16CKW01-E
Product Name Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function On-On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Front Solder Lug Solder Terminals
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4021FF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4027JG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT40745JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3020JS - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details