IDEC Corporation Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH YELLOW RUBBER COVER HE3B-M2PY

Description
Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8) Multiple Contacts for Enhanced Reliability Snap Acting Contacts from Position 1 to 2 Available with or without Rubber Cover
Description
Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8) Multiple Contacts for Enhanced Reliability Snap Acting Contacts from Position 1 to 2 Available with or without Rubber Cover

Suppliers

Company
Product
Description
Supplier Links
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH YELLOW RUBBER COVER - 70172663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH YELLOW RUBBER COVER
70172663
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH YELLOW RUBBER COVER 70172663
Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8) Multiple Contacts for Enhanced Reliability Snap Acting Contacts from Position 1 to 2 Available with or without Rubber Cover

Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current

  • UL Recognized, CE Marked, Denmark
  • 16 mm Mounting Hole, ISO, 10128 Compliant
  • 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
  • Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation
  • Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8)
  • Multiple Contacts for Enhanced Reliability
  • Snap Acting Contacts from Position 1 to 2
  • Available with or without Rubber Cover
Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
HE3B-M2PY
Switches - Pushbutton Switches HE3B-M2PY
ENABLING SWITCH YELLOW

ENABLING SWITCH YELLOW

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 70172663 HE3B-M2PY
Product Name Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH YELLOW RUBBER COVER Switches - Pushbutton Switches
Terminal Type Solder Terminals Solder Terminals
Features Has CE Certification; Is UL listed
Max Current Rating 1 amps 1 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359404 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details