HW DUAL PB W/PL INTRLCK FLSH/F
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N
HW Dual PB w/PL Intrlck Flsh/Flsh
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW7D-L21F1111Q4G-GR | 06N3419 | HW7D-L21F1111Q4G-GR |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switch, Spdt; Product Range Idec | IDEC Pushbutton Illuminated |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps | ||
| Max AC Voltage Rating | 110 volts |