IDEC Corporation Switches - Pushbutton Switches HW7D-B11F1111-GR

Description
HW DUAL PB MMNTRY FLSH/FLSH T
Description
HW DUAL PB MMNTRY FLSH/FLSH T

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW7D-B11F1111-GR
Switches - Pushbutton Switches HW7D-B11F1111-GR
HW DUAL PB MMNTRY FLSH/FLSH T

HW DUAL PB MMNTRY FLSH/FLSH T

Supplier's Site
Pushbutton Switch, Spdt; Product Range Idec - 06N0623 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Product Range Idec
06N0623
Pushbutton Switch, Spdt; Product Range Idec 06N0623
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW7D-B11F1111-GR 06N0623
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spdt; Product Range Idec
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 962443 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Push Button Switches - 1450612 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details