SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, MOM, RED, FLUSH, 1NO/1NC
10 mA , HW Series Pushbutton Switches
| Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 74K3784 | HW4B-M1F11-R | 70172688 | HW4B-M1F11-R |
| Product Name | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switch,Pushbutton,Momentary,1NO/1NC,METAL BEZEL,FLUSH RED BUTTON | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Features | RoHS | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |