IDEC Corporation Switches - Pushbutton Switches HW7D-L11F1111Q4G-GR

Description
HW DUAL PB W/PL MMNTRY FLSH/FL
Description
HW DUAL PB W/PL MMNTRY FLSH/FL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW7D-L11F1111Q4G-GR
Switches - Pushbutton Switches HW7D-L11F1111Q4G-GR
HW DUAL PB W/PL MMNTRY FLSH/FL

HW DUAL PB W/PL MMNTRY FLSH/FL

Supplier's Site
Pushbutton Switch, Spdt; Product Range Idec - 06N1251 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Product Range Idec
06N1251
Pushbutton Switch, Spdt; Product Range Idec 06N1251
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW7D-L11F1111Q4G-GR 06N1251
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spdt; Product Range Idec
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF7LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Hardware - AT3012F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 10151921 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details