CW Industries Pushbutton Switches GPTS203211B

Description
Pushbutton Switch SPST Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CW181-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CW181-ND
Pushbutton Switches CW181-ND
Pushbutton Switch SPST Standard Through Hole

Pushbutton Switch SPST Standard Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1231023-GPTS203211B
Switches - Pushbutton Switches 1231023-GPTS203211B
Win Source Part Number: 1231023-GPTS203211B Category: Switches>Pushbutton Switches Series: GPTS Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 30 V Standard Package: 3,000 Circuit: SPST Switch Function: Off-On Actuator Type: Round, Button Electrical Life: 20,000 Cycles Mechanical Life: 20,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: CW Industries Other Names: TS203-21-1-B,CW181 Base Product Number: GPTS203

Win Source Part Number: 1231023-GPTS203211B
Category: Switches>Pushbutton Switches
Series: GPTS
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 3,000
Circuit: SPST
Switch Function: Off-On
Actuator Type: Round, Button
Electrical Life: 20,000 Cycles
Mechanical Life: 20,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: CW Industries
Other Names: TS203-21-1-B,CW181
Base Product Number: GPTS203

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
GPTS203211B
Switches - Pushbutton Switches GPTS203211B
SWITCH PUSHBUTTON SPST 1A 30V

SWITCH PUSHBUTTON SPST 1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
GPTS203211B
Pushbutton Switches GPTS203211B
Pushbutton Switches SPST ON-OFF

Pushbutton Switches SPST ON-OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW181-ND 1231023-GPTS203211B GPTS203211B GPTS203211B
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1739906 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; RoHS
View Details
2 suppliers