PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW4B-A4F11-R | 05N7861 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switch, Spdt; Product Range Idec |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC |
| Terminal Type | Screw Terminals | |
| Max Current Rating | 10 amps | |
| Max AC Voltage Rating | 110 volts |