IDEC CORPORATION
HE2B-M222PY -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
HE2B-M222PY
Description
ENABLING SWITCH YELLOW
Description
ENABLING SWITCH YELLOW
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HE2B-M222PY |
|
Product Name
|
Switches - Pushbutton Switches |
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
4PST-2NO/2NC
|
|
Terminal Type
|
Solder Terminals
|
|
Max Current Rating
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details