SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
10 mA , HW Series Pushbutton Switches
PUSHBUTTON, MOM, RED, EXT, 1NO
| Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 74K3754 | 70174973 | HW1B-M2F10-R | HW1B-M2F10-R |
| Product Name | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Switch,NON-Illuminated,ROUND,EXTENDED HEAD,Momentary,RED | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |||
| Features | RoHS | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Terminal Type | Screw Terminals |