IDEC Corporation Switches - Pushbutton Switches HE3B-M2PB

Description
ENABLING SWITCH BLACK
Description
ENABLING SWITCH BLACK

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HE3B-M2PB
Switches - Pushbutton Switches HE3B-M2PB
ENABLING SWITCH BLACK

ENABLING SWITCH BLACK

Supplier's Site
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH BLACK RUBBER COVER - 70172664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH BLACK RUBBER COVER
70172664
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH BLACK RUBBER COVER 70172664
Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current UL Recognized, CE Marked, Denmark 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8) Multiple Contacts for Enhanced Reliability Snap Acting Contacts from Position 1 to 2 Available with or without Rubber Cover

Switch, 100 Thousand (Min.) Mechanical Life, HE3B Series, 3 A Rated Thermal Current

  • UL Recognized, CE Marked, Denmark
  • 16 mm Mounting Hole, ISO, 10128 Compliant
  • 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
  • Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation
  • Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8)
  • Multiple Contacts for Enhanced Reliability
  • Snap Acting Contacts from Position 1 to 2
  • Available with or without Rubber Cover
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number HE3B-M2PB 70172664
Product Name Switches - Pushbutton Switches Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITH BLACK RUBBER COVER
Terminal Type Solder Terminals Solder Terminals
Max Current Rating 1 amps 1 amps
Max AC Voltage Rating 125 volts 125 volts
Max DC Voltage Rating 30 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-3681-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Micro switches - M 6900 - M 6900-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Push Button Switches - 1116512 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details