IDEC Corporation IDEC Pushbutton Non-Illuminated HW1B-M3F10-G

Description
PUSHBUTTON, MOM, GRN, 29mm MUSH, 1NO
Description
PUSHBUTTON, MOM, GRN, 29mm MUSH, 1NO

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - HW1B-M3F10-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW1B-M3F10-G
IDEC Pushbutton Non-Illuminated HW1B-M3F10-G
PUSHBUTTON, MOM, GRN, 29mm MUSH, 1NO

PUSHBUTTON, MOM, GRN, 29mm MUSH, 1NO

Supplier's Site
Pushbutton Switch, Spst; Product Range Idec - 30B6596 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Product Range Idec
30B6596
Pushbutton Switch, Spst; Product Range Idec 30B6596
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
HW1B-M3F10-G
Switches - Pushbutton Switches HW1B-M3F10-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HW1B-M3F10-G 30B6596 HW1B-M3F10-G
Product Name IDEC Pushbutton Non-Illuminated Pushbutton Switch, Spst; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 486-3224-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TPYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details