IDEC Corporation Pushbutton Switch, Spdt; Switch Operation Idec HW1B-M3F11-R

Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt; Switch Operation Idec - 30B6603 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Switch Operation Idec
30B6603
Pushbutton Switch, Spdt; Switch Operation Idec 30B6603
PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Switch Operation:Momentary Spring Return; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HW1B-M3F11-R
Switches - Pushbutton Switches HW1B-M3F11-R
22MM PUSHBUTTON RED

22MM PUSHBUTTON RED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30B6603 HW1B-M3F11-R
Product Name Pushbutton Switch, Spdt; Switch Operation Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Spring Return Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals; Screw Screw Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1115780 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1-2213764-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details