22MM PUSHBUTTON GREEN
Pushbutton, Mom, Grn, Flush, 1/1,
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 1NO-1NC, GREEN. FREE 2 YEAR RADWELL WARRANTY
Panel Mounting Type, 50 Milliohms Contact Resistance, Silver Contact , Switch
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | HW1B-M1F11-G | HW1B-M1F11-G | 74K3752 | 774384 | 70174970 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Pushbutton | Switch,NON-Illuminated,Pushbutton,ROUND,FLUSH,Momentary,1NO-1NC,GREEN |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | ||||
| Features | RoHS | Has CE Certification; Has CSA Certification; Is UL listed | |||
| Switch Type | Tact Switch |