IDEC Corporation Switches - Pushbutton Switches HW4B-M1F10-B

Description
22MM PUSHBUTTON BLACK
Datasheet
Description
22MM PUSHBUTTON BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW4B-M1F10-B
Switches - Pushbutton Switches HW4B-M1F10-B
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Supplier's Site
Switch,Pushbutton,Momentary,1NO,METAL BEZEL,FLUSH BLACK BUTTON - 70172684 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Momentary,1NO,METAL BEZEL,FLUSH BLACK BUTTON
70172684
Switch,Pushbutton,Momentary,1NO,METAL BEZEL,FLUSH BLACK BUTTON 70172684
10 mA , HW Series Pushbutton Switches Locking lever removable contact blocks Silver contact material All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.

10 mA , HW Series Pushbutton Switches

  • Locking lever removable contact blocks
  • Silver contact material
    All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.
Supplier's Site
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec - 72J7055 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec
72J7055
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec 72J7055
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - HW4B-M1F10-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
HW4B-M1F10-B
IDEC Pushbutton Non-Illuminated HW4B-M1F10-B
Pushbutton, Mom, Blk, Flush, 1NO,

Pushbutton, Mom, Blk, Flush, 1NO,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HW4B-M1F10-B 70172684 72J7055 HW4B-M1F10-B
Product Name Switches - Pushbutton Switches Switch,Pushbutton,Momentary,1NO,METAL BEZEL,FLUSH BLACK BUTTON Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Max Current Rating 10 amps 8 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details