Pushbutton, Mom, Red, Ext, 24V
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
22MM PUSHBUTTON ILLUMINATED
| Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW4L-M2F10QD-R-24V | 72J7051 | HW4L-M2F10QD-R-24V |
| Product Name | IDEC Pushbutton Illuminated | Pushbutton Switch, Spst; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | RoHS |