IDEC Corporation Switches - Pushbutton Switches HE5B-M2PY

Description
ENABLING SWITCH 16MM YELLOW
Datasheet
Description
ENABLING SWITCH 16MM YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HE5B-M2PY
Switches - Pushbutton Switches HE5B-M2PY
ENABLING SWITCH 16MM YELLOW

ENABLING SWITCH 16MM YELLOW

Supplier's Site
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec - 94M4908 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec
94M4908
Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec 94M4908
PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE5B Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On-Off ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SW, DPDT, 1A, 30V, SOLDER/QC; Product Range:HE5B Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HE5B-M2PY 94M4908
Product Name Switches - Pushbutton Switches Pushbutton Sw, Dpdt, 1A, 30V, Solder/qc; Product Range Idec
Terminal Type Solder Terminals
Max Current Rating 1 amps
Max AC Voltage Rating 125 volts
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918086 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details