IDEC Corporation Switches - Pushbutton Switches HW7D-B22F1001-GR

Description
HW DUAL PB INTRLCK FLSH/EXTND
Description
HW DUAL PB INTRLCK FLSH/EXTND

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW7D-B22F1001-GR
Switches - Pushbutton Switches HW7D-B22F1001-GR
HW DUAL PB INTRLCK FLSH/EXTND

HW DUAL PB INTRLCK FLSH/EXTND

Supplier's Site
Pushbutton Switch, Spst; Product Range Idec - 06N0687 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Product Range Idec
06N0687
Pushbutton Switch, Spst; Product Range Idec 06N0687
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Square Flush; Actuator / Cap Colour:Green, Red RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:-; Pushbutton Actuator Style:Double Headed - Square Flush; Actuator / Cap Colour:Green, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW7D-B22F1001-GR 06N0687
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spst; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton Flush Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Max AC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483582-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details