IDEC Corporation Switch,NON-Illuminated,Pushbutton,MUSHROOM,Momentary,RED, 1NO-1NC HW1B-M4F11-R

Description
10 mA , HW Series Pushbutton Switches Locking lever removable contact blocks Silver contact material All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.
Description
10 mA , HW Series Pushbutton Switches Locking lever removable contact blocks Silver contact material All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.

Suppliers

Company
Product
Description
Supplier Links
Switch,NON-Illuminated,Pushbutton,MUSHROOM,Momentary,RED, 1NO-1NC - 70174977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,NON-Illuminated,Pushbutton,MUSHROOM,Momentary,RED, 1NO-1NC
70174977
Switch,NON-Illuminated,Pushbutton,MUSHROOM,Momentary,RED, 1NO-1NC 70174977
10 mA , HW Series Pushbutton Switches Locking lever removable contact blocks Silver contact material All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.

10 mA , HW Series Pushbutton Switches

  • Locking lever removable contact blocks
  • Silver contact material
    All switches also incorporate mechanically keyed safety locking levers, ensuring correct installation and maintaining safety in high-vibration applications.
Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
HW1B-M4F11-R
Switches - Pushbutton Switches HW1B-M4F11-R
22MM PUSHBUTTON RED

22MM PUSHBUTTON RED

Supplier's Site
Switch, Industrial Pushbutton, 40Mm; Product Range Idec - 91F5588 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 40Mm; Product Range Idec
91F5588
Switch, Industrial Pushbutton, 40Mm; Product Range Idec 91F5588
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Colour:RedRoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Colour:RedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70174977 HW1B-M4F11-R 91F5588
Product Name Switch,NON-Illuminated,Pushbutton,MUSHROOM,Momentary,RED, 1NO-1NC Switches - Pushbutton Switches Switch, Industrial Pushbutton, 40Mm; Product Range Idec
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Screw Terminals Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Min. Actuating Force 1.4 lbs (0.6321 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1145913 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details