The HB16CKW01-5D-DB is a subminiature illuminated pushbutton switch with a round bezel, SPDT contacts, and a latched ON-ON circuit. It features an amber LED with an amber/white cap for spot illumination. The switch has silver-plated phosphor bronze contacts rated for 0.1A at 30V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 100 megohms minimum. The housing and base are made of glass fiber reinforced polyamide. Terminal spacing is 0.100 inch (2.54 mm), with solder lug terminals. The switch operates within a temperature range of -25°C to +70°C for nonilluminated applications, and has a mechanical life of 100,000 operations and an electrical life of 50,000 operations. It includes a latchdown feature for circuit status indication, front-panel relamping capability, and complies with UL File No. E44145 when ordered with marking. The 8mm body diameter fits standard panel cutouts, with a behind-panel depth of less than one inch.
HB-Series Subminiature Illuminated Pushbutton Switches
SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 0.1A, AMBER; Product Range:HB Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Amber RoHS Compliant: Yes
Pushbutton Switches SPDT ON-ON RND AMB LED/AMB-WHT CAP
SWITCH PUSH SPDT 0.1A 30V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HB16CKW01-5D-DB | 2300-HB16CKW01-5D-DB | HB16CKW01-5D-DB | 360-3768-ND | 09X9893 | HB16CKW01-5D-DB | HB16CKW01-5D-DB |
| Product Name | Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 0.1A, Amber; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Solder Terminals | Solder Lug | Solder Terminals | |||
| Features | Illuminated Switch | Illuminated Switch | RoHS | Illuminated Switch; RoHS |