IDEC Corporation Switches - Pushbutton Switches HW1B-M510B-TK2131

Description
HW SPECIAL LOW FORCE MUSHROOM
Datasheet
Description
HW SPECIAL LOW FORCE MUSHROOM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW1B-M510B-TK2131
Switches - Pushbutton Switches HW1B-M510B-TK2131
HW SPECIAL LOW FORCE MUSHROOM

HW SPECIAL LOW FORCE MUSHROOM

Supplier's Site
Switch, Industrial Pushbutton, 60Mm; Product Range Idec - 84C3348 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 60Mm; Product Range Idec
84C3348
Switch, Industrial Pushbutton, 60Mm; Product Range Idec 84C3348
SWITCH, INDUSTRIAL PUSHBUTTON, 60MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 60MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW1B-M510B-TK2131 84C3348
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 60Mm; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 60048193 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details