22MM PUSHBUTTON GREEN
22MM PUSHBUTTON GREEN. FREE 2 YEAR RADWELL WARRANTY
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Grn, Flush, 1NO
10 mA , HW Series Pushbutton Switches
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW4B-M1F10-G | 759884 | 01J1721 | HW4B-M1F10-G | 70172685 |
| Product Name | Switches - Pushbutton Switches | Pushbutton | Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switch,Pushbutton,Momentary,1NO,METAL BEZEL,FLUSH GREEN BUTTON |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Screw Terminals | Screw Terminals | |||
| Max Current Rating | 10 amps | 8 to 10 amps |