IDEC Corporation Switches - Pushbutton Switches HW2B-M2F10-G

Description
22MM PUSHBUTTON GREEN
Description
22MM PUSHBUTTON GREEN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
HW2B-M2F10-G
Switches - Pushbutton Switches HW2B-M2F10-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
Pushbutton Switch, Spst; Product Range Idec - 91F5595 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Product Range Idec
91F5595
Pushbutton Switch, Spst; Product Range Idec 91F5595
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:110VRoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:110VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number HW2B-M2F10-G 91F5595
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spst; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922539 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details