IDEC CORPORATION
HE1G-L21SMB -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
HE1G-L21SMB
Description
GRIP ENABLING SWITCH
Description
GRIP ENABLING SWITCH
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
HE1G-L21SMB |
|
Product Name
|
Switches - Pushbutton Switches |
|
Switching Mechanism
|
3PST-2NO/1NC
|
|
Terminal Type
|
Screw Terminals
|
|
Max Current Rating
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details