ENABLING SWITCH DPDT YELLOW
ENABLING SWITCH, 3A, 125V; Product Range:HE6B Series; Contact Configuration:3PDT; Switch Operation:Off-On-Off
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HE6B-M211Y | 45T6787 |
| Product Name | Switches - Pushbutton Switches | Enabling Switch, 3A, 125V; Product Range Idec |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 1 amps | 0.5000 amps |
| Max AC Voltage Rating | 125 volts | |
| Max DC Voltage Rating | 30 volts |