Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V120ZU1P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V120ZU1P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V120ZU1P
Low to Medium Voltage Radial Leaded Varistor V120ZU1P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V120ZU1P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V120ZU1P-ND
Varistors, MOVs V120ZU1P-ND
120V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

120V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse - 90T9661 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse
90T9661
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse 90T9661
RADIAL VARISTOR 07MM ROHS / LEAD FREE / TR

RADIAL VARISTOR 07MM ROHS / LEAD FREE / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V120ZU1P V120ZU1P-ND 90T9661
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 535-AMCV-SS0603-380-800KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Varistors Varistor CN2220S14EAUTOE2G2K2 - 3410-B72542V3140S572 - Utmel Electronic Limited
Specs
Operating DC Voltage 16 volts
Operating AC Voltage 14 volts
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details