Littelfuse, Inc. Line Voltage Operation Radial Leaded Varistor V130LA10AP

Description
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Voltage Operation Radial Leaded Varistor - V130LA10AP - Littelfuse, Inc.
Rosemont, IL, United States
Line Voltage Operation Radial Leaded Varistor
V130LA10AP
Line Voltage Operation Radial Leaded Varistor V130LA10AP
The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.

The LA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) that are designed to be operated continuously across AC power lines. These UL recognized varistors require very little mounting space, and are offered in various standard lead form options.The LA Series varistors are available in four model sizes: 7mm, 10mm, 14mm, and 20mm; and have a V M(AC)RMS voltage range from 130V to 1000V, and an energy absorption capability up to 360J. Some LA series model numbers are available with clamping voltage selection, designated by a model number suffix of either A or B. The “A” selection is the standard model; the “B” selection provides a lower clamping voltage.See LA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F3015-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3015-ND
Varistors, MOVs F3015-ND
205V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

205V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
LF Radial Lead - V130LA10AP - Galco Industrial Electronics
Madison Heights, MI, United States
LF Radial Lead
V130LA10AP
LF Radial Lead V130LA10AP
Radial Varistor 14MM Rohs / Lead

Radial Varistor 14MM Rohs / Lead

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics
Product Category Varistors Varistors Varistors
Product Number V130LA10AP F3015-ND V130LA10AP
Product Name Line Voltage Operation Radial Leaded Varistor Varistors, MOVs LF Radial Lead
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 495-1418-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details