The HMOV™ Varistor Series is specifically designed for applications requiring high surge energy absorption and high operating temperature of 125°C. The maximum peak surge current is rated up to 10kA (8/20μs pulse) to protect against indirect lightning strikes, switching surge transients, and abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling Test Wide operating voltage range Available with 10 mm, 14 mm, and 20 mm disks Lead-free, halogen-free, and RoHS compliant
1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Varistors | Varistors | Varistors |
| Product Number | V10H625P | F7744-ND | 34AC7468 |
| Product Name | High Operating Temperature Varistor | Varistors, MOVs | Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse |
| Lead Style | Radial | Radial |