Littelfuse, Inc. High Surge Current Radial Leaded Varistor V10E625P

Description
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.
Request a Quote Datasheet
Description
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Current Radial Leaded Varistor - V10E625P - Littelfuse, Inc.
Rosemont, IL, United States
High Surge Current Radial Leaded Varistor
V10E625P
High Surge Current Radial Leaded Varistor V10E625P
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.

The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.

Supplier's Site Datasheet
Varistors, MOVs - F12136-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F12136-ND
Varistors, MOVs F12136-ND
1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V10E625P F12136-ND
Product Name High Surge Current Radial Leaded Varistor Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 535-AMCV-SS0806-480-301KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
CHIP VARISTOR - AVR-M1005C080MTADB - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers