Littelfuse, Inc. Varistors, MOVs V120MLA1210NA

Description
150V 125A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
150V 125A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V120MLA1210NA-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V120MLA1210NA-ND
Varistors, MOVs V120MLA1210NA-ND
150V 125A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

150V 125A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistor, 120V, 260V, 1210; Capacitance, Cd Littelfuse - 75C8069 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 260V, 1210; Capacitance, Cd Littelfuse
75C8069
Varistor, 120V, 260V, 1210; Capacitance, Cd Littelfuse 75C8069
VARISTOR, 120V, 260V, 1210; Capacitance, Cd:80pF; Clamping Voltage 8/20us Max:260V; Clamping Voltage Vc Max:260V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

VARISTOR, 120V, 260V, 1210; Capacitance, Cd:80pF; Clamping Voltage 8/20us Max:260V; Clamping Voltage Vc Max:260V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V120MLA1210NA-ND 75C8069
Product Name Varistors, MOVs Varistor, 120V, 260V, 1210; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
AMCV-0603 - AMCV-0603-5R5-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-77594-ND - DigiKey
Specs
Mounting Option Through Hole; Other
View Details