Littelfuse, Inc. Varistors Series V10P130AUTO

Description
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant
Request a Quote Datasheet
Description
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors Series - V10P130AUTO - Littelfuse, Inc.
Rosemont, IL, United States
Varistors Series
V10P130AUTO
Varistors Series V10P130AUTO
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant

The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - V10P130AUTO-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V10P130AUTO-ND
Varistors, MOVs V10P130AUTO-ND
205V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

205V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse - 34AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
34AC7483
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse 34AC7483
RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK

RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V10P130AUTO V10P130AUTO-ND 34AC7483
Product Name Varistors Series Varistors, MOVs Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - 478-11137-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers