Littelfuse, Inc. Varistor Series V10P75P

Description
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 10kA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 95V, and VDC voltage range of 14V to 125V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 10 kA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 95V and V M(DC) 14V to 125V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 10kA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 95V, and VDC voltage range of 14V to 125V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 10 kA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 95V and V M(DC) 14V to 125V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor Series - V10P75P - Littelfuse, Inc.
Rosemont, IL, United States
Varistor Series
V10P75P
Varistor Series V10P75P
The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 10kA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 95V, and VDC voltage range of 14V to 125V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 10 kA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 95V and V M(DC) 14V to 125V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant

The Littelfuse LV UltraMOV™ Series of low voltage, high surge current, radial leaded varistors provides an ideal circuit protection solution for lower DC voltage applications by offering higher surge ratings than ever before available in such small discs. The maximum peak surge current rating can reach up to 10kA (8/20 μs pulse) to protect against high peak surges, including indirect lightning strike interference, system switching transients and abnormal fast transients from the power source. Available in five model sizes: 5mm, 7mm, 10mm, 14mm and 20mm, these device feature a wide VAC voltage range of 11V to 95V, and VDC voltage range of 14V to 125V. Breakthrough in low voltage varistor design provides high peak surge current rating Reduced footprint and volume required for surge protection High peak surge current rating up to 10 kA (8/20 μs pulse) Wide operating voltage range VM(AC)RMS 11V to 95V and V M(DC) 14V to 125V High operating temperature range up to 125ºC Available with 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm disks Standard lead form options Optional phenolic coating Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - F6891-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F6891-ND
Varistors, MOVs F6891-ND
120V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

120V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse - 34AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
34AC7531
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse 34AC7531
RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK

RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V10P75P F6891-ND 34AC7531
Product Name Varistor Series Varistors, MOVs Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 478-11141-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details