Infineon Technologies AG Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45
Product Name Notes
Applications Automotive electric pumps and fans 12 V Automotive head unit Diesel direct injection Human machine interface Seat control module MOTIX™ TLE9877QTW40 is the perfect fit for auxiliary pumps and...
MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0...
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0...
MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates...
MOTIX™ TLE9853QX provides high-performance and cost-optimization for window lift using MOSFETs TLE9853QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor...
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase...
MOTIX™ TLE9854QXW is the perfect fit for single-phase BLDC applications in high temperature TLE9854QXW is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip...
MOTIX™ TLE9855QX integrates an Arm® Cortex®-M0 with 96KB flash and a 2-phase bridge driver TLE9855QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single...
MOTIX™ TLE9871QXA20 supports low-cost BLDC applications and is typically used for water pump The MOTIX™ TLE9871QXA20 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9871QXA20 is a single...
MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor...
MOTIX™ TLE9872QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872QTW40 is a single chip 3-Phase motor...
MOTIX™ TLE9872QXA40 is cost- and performance-optimize d solution for BLDC wiper applications The TLE9872QXA40 is part of the MOTIX™ TLE987x product family. It is a single chip 3-Phase motor driver...
MOTIX™ TLE9877QXA40 is the perfect fit for auxiliary water pumps and support sensorless FOC The MOTIX™ TLE9877QXA40 is part of the TLE987x product family. The MOTIX™ TLE9877QXA40 is a single...
MOTIX™ TLE9877QXW40 offers reliable solutions for automotive applications such as pumps and fans The MOTIX™ TLE9877QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9877QXW40 is a single...
MOTIX™ TLE9879QXA40 is used for BLDC motor control applications such as pumps and fans The MOTIX™ TLE9879QXA40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXA40 is a...
MOTIX™ TLE9879QXW40 is used for high-temp BLDC applications such as engine cooling The MOTIX™ TLE9879QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXW40 is a single chip...
MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver...
The MOTIX™ TLE9861QXA20 can be used for applications using PWM such as cooling fan The MOTIX™ TLE9861QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9861QXA20 is a...
The MOTIX™ TLE9862QXA40 provides a performance- and cost-optimized solution for BDC applications The MOTIX™ TLE9862QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9862QXA40 is a single chip...
The MOTIX™ TLE9867QXA20 enables optimization of your DC motor drive applications The MOTIX™ TLE9867QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA20 is a single chip 2-Phase...
The MOTIX™ TLE9867QXA40 has an integrated H-Bridge for your DC motor control application The MOTIX™ TLE9867QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA40 is a single...
The MOTIX™ TLE9867QXW20 is qualified up to 175°C and can be used for actuator drives The MOTIX™ TLE9867QXW20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXW20 is...
The MOTIX™ TLE9868QXB20 is the perfect fit for your wiper including absolute angle sensing The MOTIX™ TLE9868QXB20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9868QXA20 is a...
The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20...
The MOTIX™ TLE9881-2QTW60 offers solutions for automotive applications such as coolant pumps The MOTIX™ TLE9881-2QTW60 is part of the MOTIX™ TLE988x product family. It is a fully integrated 2-Phase motor...
The MOTIX™ TLE9883-2QTW62S is designed to drive up to four external power NFETs The MOTIX™ TLE9883-2QTW62S is part of the MOTIX™ TLE988x product family. It is a fully integrated 2-Phase...
The MOTIX™ TLE9883QTA62 is a 2-phase motor driver with CAN-FD The MOTIX™ TLE9883-2QTW62S is part of the MOTIX™ TLE988x product family. It is a fully integrated 2-Phase motor driver with...
The MOTIX™ TLE9891-2QTW60 is a perfect fir tor auxiliary drives like fuel pumps The MOTIX™ TLE9891-2QTW60 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase...
The MOTIX™ TLE9891-2QTW61 is a 3-phase bridge driver with CAN 2.0 The MOTIX™ TLE9891-2QTW61 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver...
The MOTIX™ TLE9891QTA61 is a 3-phase bridge driver with charge pump and PWM generation The MOTIX™ TLE9891QTA61 is part of the MOTIX™ TLE989x product family. It is a fully integrated...
The MOTIX™ TLE9893-2QTA62 offers high-performance with a size-optimized package The MOTIX™ TLE9893-2QTA62 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver with the...
The MOTIX™ TLE9893-2QTA62S offers compact application footprint with TQFP-48 package The MOTIX™ TLE9893-2QTA62S is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver with...
The MOTIX™ TLE9893-2QTW62S is used for BLDC applications such as pumps The MOTIX™ TLE9893-2QTW62S is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver...
The MOTIX™ TLE9944EQA40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages. The device meets ISO...
The MOTIX™ TLE9944EQW40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages. The device meets ISO...
The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with...
The MOTIX™ TLE9954EQW40 is a single-chip 3-phase motor driver with an Arm® Cortex®-M23 core and flash memory. It supports field-oriented control (FOC) and complies with ISO 26262 up to ASIL...

<< Prev Next >>