IC MOTOR DRIVER 48VQFN
Microcontroller, 8-Bit, 40MHz, CMOS
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9833QXXUMA2-ND | TLE9833QXXUMA2 | TLE9833QXXUMA2 | TLE9833QXXUMA2 | TLE9833QXXUMA2 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | |
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM Type | Flash | ||||
| Supply Voltage | 3 to 27 volts | 3 to 27 volts | 27 to 3 volts | ||
| Serial Interface | UART | UART; LIN, SSI, UART | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN48 | Other; 48-VFQFN Exposed Pad |