Infineon Technologies AG Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| SAK-TC375TP-96F300W AA belongs to the AURIX™ TC37xTP family . AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and more scalability to address the new... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 133MHz, up to 1MB of Flash and a TQFP-100 package The SAL-TC223S-16F133F AC belongs to the AURIX™ | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2.5MB of Flash and a LQFP-176 package SAL-TC265D-40F200N BC belongs to the AURIX™ | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 2.5MB of Flash and a LQFP-144 package SAL-TC264D-40F200N BC belongs to the AURIX™ TC26xD... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LFBGA-292 Package SAL-TC277TP-64F200N DC belongs to the TC27xT family... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LQFP-176 package The SAK-TC275TP-64F200N DC belongs to the AURIX™ | |
| Applications Automotive body control module (BCM) Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPD50P04P4L-11 | Automotive MOSFET... | |
| Applications Automotive primary power distribution unit Body electronics and power distribution Diesel direct injection EV traction inverter High-voltage DC-DC converter for electric vehicles Designers who used this product also designed... | |
| Equipped with advanced peripherals like multiple PWM-units, fl exible serial interfaces (Universal Serial Interfaces (USICs)), as well as a MultiCAN unit with up to 2 CAN nodes, the microcon troller... | |
| Equipped with advanced peripherals like multiple PWM-units, flexible serial interfaces (Universal Serial Interfaces (USICs)), as well as a MultiCAN unit with up to 2 CAN nodes, the microcontroller is the... | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 8-bit / 16-bit Microcontroller // XE166 Family (Industrial) // XE166xL Series - Econo Line // SAK-XE162FL-20F80LR AA | |
| Powerful next-generation AURIX™ TC3xx system architecture SAL-TC336LP-32F200S AA belongs to the AURIX™ TC33xLP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and... | |
| The TC1766 - member of the AUDO-NG family - is optimized for highly demanding applications where embedded real-time performance and DSP capabilities combined with an extremely fast interrupt response time... | |
| The XC2300B series, with the XC2336B (LQFP-64) and XC236xB (LQFP-100) derivatives, is the low-end extension of the XC2300 microcontroller family focussing on Safety applications. With a total memory size of... | |
| The XC2300E series is the high-performance extension of the XC2300 microcontroller family focussing on Safety applications. The integrated instruction cache (iCache) offers a strong performance boost of up to 30%. | |
| The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory... | |
| The XC2387A is a new member of the XC2300 microcontroller family, a subset of the XC2000 family, with focus on safety-applications. The XC2387A contains, besides the well known standard peripherals,... | |
| The XC27x3X series expands the family towards low end powertrain applications. With a memory size of 160kB Flash, 12kB RAM and two package variants (LQFP-64 and VQFN-48) these microcontrollers are... | |
| The XE162N (LQFP-64) and XE164N (LQFP-100) microcontroller series is based on Infineon's popular and well-established C166 architecture. Summary of Features Package: PG-LQFP-100 CAN Nodes: 4 Program Memory: 320.0 KByte FlexRay™:... |
| << Prev | Next >> |