Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9944EQW40 TLE9944EQW40

Description
The MOTIX™ TLE9944EQW40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages. The device meets ISO 26262 standards, achieving ASIL B safety level. Furthermore, it offers enhanced IP protection through Arm® TrustZone. With its comprehensive feature set, the MOTIX™ TLE9944EQW40 is the ideal choice for BDC motor control applications. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72KB flash, EEPROM emulation, 6KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) Two-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range: -40°C to 175°C Compact TSDSO-32 footprint Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience Competitive price range Potential Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet
Description
The MOTIX™ TLE9944EQW40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages. The device meets ISO 26262 standards, achieving ASIL B safety level. Furthermore, it offers enhanced IP protection through Arm® TrustZone. With its comprehensive feature set, the MOTIX™ TLE9944EQW40 is the ideal choice for BDC motor control applications. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72KB flash, EEPROM emulation, 6KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) Two-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range: -40°C to 175°C Compact TSDSO-32 footprint Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience Competitive price range Potential Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9944EQW40 - TLE9944EQW40 - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9944EQW40
TLE9944EQW40
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9944EQW40 TLE9944EQW40
The MOTIX™ TLE9944EQW40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages. The device meets ISO 26262 standards, achieving ASIL B safety level. Furthermore, it offers enhanced IP protection through Arm® TrustZone. With its comprehensive feature set, the MOTIX™ TLE9944EQW40 is the ideal choice for BDC motor control applications. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72KB flash, EEPROM emulation, 6KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) Two-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range: -40°C to 175°C Compact TSDSO-32 footprint Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience Competitive price range Potential Applications Automotive electric pumps and fans 12 V

The MOTIX™ TLE9944EQW40 is an integrated single-chip 2-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog and mixed-signal peripherals, LIN interface, and driving stages.

The device meets ISO 26262 standards, achieving ASIL B safety level. Furthermore, it offers enhanced IP protection through Arm® TrustZone.

With its comprehensive feature set, the MOTIX™ TLE9944EQW40 is the ideal choice for BDC motor control applications.


Summary of Features

  • 32-bit Arm® Cortex®-M23, 40 MHz
  • Single power supply: 5.5V to 29V
  • On-chip clock generation
  • CRC engine for data integrity
  • 72KB flash, EEPROM emulation, 6KB RAM
  • LIN protocol support (LINUART)
  • High voltage monitoring pin (MON)
  • Fast synchronous communication (SSC)
  • Two-phase bridge driver (BDRV)
  • Low-side shunt current sense amp
  • Temperature range: -40°C to 175°C
  • Compact TSDSO-32 footprint

Benefits

  • Improved hardware features
  • Functional safety (ASIL-B)
  • Cybersecurity (TrustZone)
  • Premium design-in experience
  • Competitive price range

Potential Applications

  • Automotive electric pumps and fans 12 V
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9944EQW40
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9944EQW40
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - CG7624AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers