Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9844-2QX TLE9844-2QX

Description
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module Roof control module with interior and ambient light control Windshield wiper system Designers who used this product also designed with TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module Roof control module with interior and ambient light control Windshield wiper system Designers who used this product also designed with TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9844-2QX - TLE9844-2QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9844-2QX
TLE9844-2QX
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9844-2QX TLE9844-2QX
MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40 MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module Roof control module with interior and ambient light control Windshield wiper system Designers who used this product also designed with TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET 1 2

MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays

MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level.

The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. sunroof.

The TLE984x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • Arm® Cortex® M0 MCU
  • System clock up to 40 MHz
  • 64kB Flash memory, including 4K EEPROM emulation
  • 4KB RAM
  • 2 High-Side & 2 Low-Side Switches with PWM capability
  • 5V power supply output
  • Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN
  • 8-bit ADC with 7 channels for Voltage and Temperature supervision
  • 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense)
  • On chip oscillator & PLL
  • PWM signal generator and 16 bit timers

Benefits

  • Complete system-on-chip
  • Minimum number of external components reduces BOM cost
  • VQFN package with 7x7 mm footprint enables PCB space saving

Applications

  • Door control module
  • Roof control module with interior and ambient light control
  • Windshield wiper system

Designers who used this product also designed with


  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • TLE4964-6M |
    Magnetic switches
  • TLE4963-1M |
    Magnetic switches
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • TLE4964-6M |
    Magnetic switches
  • TLE4963-1M |
    Magnetic switches
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IAUC80N04S6N036 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9844-2QX
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9844-2QX
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers