The MOTIX™ TLE9891-2QTW60 is a perfect fir tor auxiliary drives like fuel pumps
The MOTIX™ TLE9891-2QTW60 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver with the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes a bridge driver to drive up to six external power NFETs for 3-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral set includes a current sense amplifier, two successive approximation ADCs that can be synchronized with the capture and compare unit 7 for PWM generation and several 16-bit timers. A CAN 2.0 transceiver and MULTICAN+ controller are integrated as well to enable CAN 2.0 communication along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. (f.e. TMR or hall-effect sensors)
It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications such as pumps or fans.
Summary of Features
Six programmable gate drivers with integrated charge pump for N-Channel MOSFETs
Integrated CAN 2.0 transceiver
2 x 14-bit SDADCs with 2 differential inputs
2x UART Transmitter (with LIN support)
2 x synchronous serial interface (SSC) for SPI communication
On-chip oscillator and PLL for clock generation
One high voltage monitoring input with wake-up functionality
High speed current sense amplifier for motor current sensing via shunt
Measurement unit:
10-bit diagnostic ADC with 15 multiplexed inputs
12-bit user ADC with 26 multiplexed inputs
On chip temperature and supply voltage measurement unit
Grade 0 qualification supports operation up to Tjmax = 175 °C
Independent programmable window watchdog
5V/1.5V internal supplies
External supply (VDDEXT): 5V+/-2% @ 40mA
Package: TQFP-48
Power saving modes:
Sleep Mode
Stop Mode
Cyclic wake-up or cyclic sense during Sleep Mode
Features of the Microcontroller:
32-bit Arm® Cortex®-M3 Core, up to 60 MHz clock frequency
128 kByte flash memory
32 kByte Boot ROM memory (used for device firmware)
16 kByte RAM memory
Harvard architecture
Thumb®-2 Instruction set and hardware divide and multiplication unit
Capture/compare unit for PWM signal generation (CCU7) with 5x 16-bits timers
General Characteristics:
Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
ESD susceptibility:
up to 2kV / handling on all pins
4kV @ high voltage inputs
6kV @ CAN
Wide operating temperature range: Tj: -40°C up to 175°C
The MOTIX™ TLE9891-2QTW60 is a perfect fir tor auxiliary drives like fuel pumps
The MOTIX™ TLE9891-2QTW60 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver with the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes a bridge driver to drive up to six external power NFETs for 3-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral set includes a current sense amplifier, two successive approximation ADCs that can be synchronized with the capture and compare unit 7 for PWM generation and several 16-bit timers. A CAN 2.0 transceiver and MULTICAN+ controller are integrated as well to enable CAN 2.0 communication along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. (f.e. TMR or hall-effect sensors)
It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications such as pumps or fans.
Summary of Features
- Six programmable gate drivers with integrated charge pump for N-Channel MOSFETs
- Integrated CAN 2.0 transceiver
- 2 x 14-bit SDADCs with 2 differential inputs
- 2x UART Transmitter (with LIN support)
- 2 x synchronous serial interface (SSC) for SPI communication
- On-chip oscillator and PLL for clock generation
- One high voltage monitoring input with wake-up functionality
- High speed current sense amplifier for motor current sensing via shunt
- Measurement unit:
- 10-bit diagnostic ADC with 15 multiplexed inputs
- 12-bit user ADC with 26 multiplexed inputs
- On chip temperature and supply voltage measurement unit
- Grade 0 qualification supports operation up to Tjmax = 175 °C
- Independent programmable window watchdog
- 5V/1.5V internal supplies
- External supply (VDDEXT): 5V+/-2% @ 40mA
- Package: TQFP-48
- Power saving modes:
- Sleep Mode
- Stop Mode
- Cyclic wake-up or cyclic sense during Sleep Mode
Features of the Microcontroller:
- 32-bit Arm® Cortex®-M3 Core, up to 60 MHz clock frequency
- 128 kByte flash memory
- 32 kByte Boot ROM memory (used for device firmware)
- 16 kByte RAM memory
- Harvard architecture
- Thumb®-2 Instruction set and hardware divide and multiplication unit
- Capture/compare unit for PWM signal generation (CCU7) with 5x 16-bits timers
General Characteristics:
- Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
- Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
- ESD susceptibility:
- up to 2kV / handling on all pins
- 4kV @ high voltage inputs
- 6kV @ CAN
- Wide operating temperature range: Tj: -40°C up to 175°C