MOTIX™ TLE9872QTW40 offers high reliability within automotive BLDC applications in TQFP package
The TLE9872QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications.
Summary of Features:
Six current programmable Drivers with charge pump for N-Channel MOSFET
Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
Two Full duplex serial interface (UART) with LIN support
Two Synchronous serial channel (SSC)
On-chip OSC and PLL for clock generation
One high voltage monitoring input with wake up functionality
High speed operational amplifier for motor current sensing via shunt
Measurement unit:
8-bit ADC module with 10 multiplexed inputs
10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
On chip temperature and battery voltage measurement unit
Increased Temperature Shutdown supports operation up to Tjmax = 175 °C
Independent Programmable window watchdog
5V/1.5V Internal supplies
External Supply (VDDEXT): 5V+/-2% @ 20mA
Power saving modes:
MCU slow-down Mode
Sleep Mode
Stop Mode
Cyclic wake-up Sleep Mode
Features of the Microcontroller:
32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
256 kByte flash memory for code and data
32 kByte Boot ROM memory in code space (used for boot code and IP storage)
8 kByte RAM memory
Harvard architecture
Thumb®-2 Instruction Set and hardware divide and multiplication unit
Four 16-Bit timers
Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers
General Characteristics:
Operating supply voltage Vs=5.5 to 27V, maximum rating 40V
Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
ESD performance :
up to 2kV / handling on all pins
4kV @ HV inputs
6kV @ LIN pin
Overvoltage device clamp (load dump ruggedness) up to 40V
Wide operating temperature range: Tj:-40°C up to 175°C
Applications
Cordless power tools and outdoor power equipment
Diesel direct injection
EV charging
Designers who used this product also designed with
IRLML2030 | N-Channel Power MOSFET
TLE42664G | OPTIREG™ linear voltage regulators (LDO)
FM25640B-G | F-RAM (Ferroelectric RAM)
IRLML2030 | N-Channel Power MOSFET
TLE42664G | OPTIREG™ linear voltage regulators (LDO)
FM25640B-G | F-RAM (Ferroelectric RAM)
IRLML2030 | N-Channel Power MOSFET
TLE42664G | OPTIREG™ linear voltage regulators (LDO)
FM25640B-G | F-RAM (Ferroelectric RAM)
MOTIX™ TLE9872QTW40 offers high reliability within automotive BLDC applications in TQFP package
The TLE9872QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications.
Summary of Features:
- Six current programmable Drivers with charge pump for N-Channel MOSFET
- Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
- Two Full duplex serial interface (UART) with LIN support
- Two Synchronous serial channel (SSC)
- On-chip OSC and PLL for clock generation
- One high voltage monitoring input with wake up functionality
- High speed operational amplifier for motor current sensing via shunt
- Measurement unit:
- 8-bit ADC module with 10 multiplexed inputs
- 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
- On chip temperature and battery voltage measurement unit
- Increased Temperature Shutdown supports operation up to Tjmax = 175 °C
- Independent Programmable window watchdog
- 5V/1.5V Internal supplies
- External Supply (VDDEXT): 5V+/-2% @ 20mA
- Power saving modes:
- MCU slow-down Mode
- Sleep Mode
- Stop Mode
- Cyclic wake-up Sleep Mode
Features of the Microcontroller:
- 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
- 256 kByte flash memory for code and data
- 32 kByte Boot ROM memory in code space (used for boot code and IP storage)
- 8 kByte RAM memory
- Harvard architecture
- Thumb®-2 Instruction Set and hardware divide and multiplication unit
- Four 16-Bit timers
- Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers
General Characteristics:
- Operating supply voltage Vs=5.5 to 27V, maximum rating 40V
- Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
- ESD performance :
- up to 2kV / handling on all pins
- 4kV @ HV inputs
- 6kV @ LIN pin
- Overvoltage device clamp (load dump ruggedness) up to 40V
- Wide operating temperature range: Tj:-40°C up to 175°C
Applications
- Cordless power tools and outdoor power equipment
- Diesel direct injection
- EV charging
Designers who used this product also designed with
- IRLML2030 |
N-Channel Power MOSFET
- TLE42664G |
OPTIREG™ linear voltage regulators (LDO)
- FM25640B-G |
F-RAM (Ferroelectric RAM)
- IRLML2030 |
N-Channel Power MOSFET
- TLE42664G |
OPTIREG™ linear voltage regulators (LDO)
- FM25640B-G |
F-RAM (Ferroelectric RAM)
- IRLML2030 |
N-Channel Power MOSFET
- TLE42664G |
OPTIREG™ linear voltage regulators (LDO)
- FM25640B-G |
F-RAM (Ferroelectric RAM)