IC MOTOR DRIVER 48VQFN Product overview: TLE9832QVXUMA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9832QVXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 119366-TLE9832QVXUMA
Packaging: Reel - TR
Core Processor: XC800
Applications: Automotive
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: FLASH (36 kB)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-VQFN-48-31
Supply Voltage - Operating: 3 V to 27 V
Data RAM Size: 3.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-TLE9832QVXUMA2 | 119366-TLE9832QVXUMA2 | TLE9832QVXUMA2-ND | TLE9832QVXUMA2 | TLE9832QVXUMA2 | TLE9832QVXUMA2 |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - TLE9832QVXUMA2 | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 3.25 KB | 36 KB | 3.25 KB | 3.25 KB | ||
| Serial Interface | LIN, SSI, UART | UART | UART; LIN, SSI, UART | |||
| Package Type | Other; Tape & Reel (TR) | Other; PG-VQFN-48-31 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete |