Manufacturer: Infineon Technologies
Win Source Part Number: 797003-TLE9834QXXUMA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Core Processor: XC800
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 3 V ~ 27 V
Interface: LIN, SSI, UART
Number of I/O: 11
Program Memory Type: FLASH (64 kB)
RAM Size: 3.25K x 8
Part Status: Obsolete(EOL)
Family Name: TLE9834Q
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-VQFN-48-29
Alternative Parts (Cross-Reference): TLE9834QXXUMA1; TLE9834QX; C8051F584-AM; C8051F705-GMR;
Introduction Date: March 19, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
TLE9834 - Microcontroller with LIN & Power Switches
EMBEDDED POWER Product overview: TLE9834QXXUMA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9834QXXUMA2 can be used for catalog matching and distributor lookup.
EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 797003-TLE9834QXXUMA2 | TLE9834QXXUMA2 | 769-TLE9834QXXUMA2 | TLE9834QXXUMA2-ND | TLE9834QXXUMA2 | TLE9834QXXUMA2 | TLE9834QXXUMA2 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TLE9834QXXUMA2 | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | |
| Data Bus | 8 Bit | ||||||
| RAM | 64 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM Type | Flash; FLASH (64 kB) | Flash | |||||
| Supply Voltage | 3 to 27 volts | 3 to 27 volts | 3 to 27 volts | ||||
| Serial Interface | UART; LIN, SSI, UART | LIN, SSI, UART | UART | UART; LIN, SSI, UART |