Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Half-Bridge Driver IC with Integrated Arm® Cortex® M - TLE9850QX TLE9850QX

Description
MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans. The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency Single power supply VS = 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1xLIN transceiver 2xUART, 2xSSC Single phase bridge driver with charge pump and PWM generator 1xlow-side shunt current sense amplifier 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch Temperature Range Tj = -40°C to +150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive secondary power distribution unit Seat control module
Request a Quote Datasheet
Description
MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans. The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency Single power supply VS = 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1xLIN transceiver 2xUART, 2xSSC Single phase bridge driver with charge pump and PWM generator 1xlow-side shunt current sense amplifier 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch Temperature Range Tj = -40°C to +150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive secondary power distribution unit Seat control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Half-Bridge Driver IC with Integrated Arm® Cortex® M - TLE9850QX - TLE9850QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Half-Bridge Driver IC with Integrated Arm® Cortex® M - TLE9850QX
TLE9850QX
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Half-Bridge Driver IC with Integrated Arm® Cortex® M - TLE9850QX TLE9850QX
MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans. The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency Single power supply VS = 5.5 V to 28 V FLASH 48 KB, RAM up to 4 KB 1xLIN transceiver 2xUART, 2xSSC Single phase bridge driver with charge pump and PWM generator 1xlow-side shunt current sense amplifier 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch Temperature Range Tj = -40°C to +150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive secondary power distribution unit Seat control module

MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower

MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This system-on-chip solution includes two fully integrated NFET drivers optimized to drive a single phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as pumps and fans.
The MOTIX™TLE985x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • 32-bit Arm® Cortex®-M0 Core up to 40MHz clock frequency
  • Single power supply VS = 5.5 V to 28 V
  • FLASH 48 KB, RAM up to 4 KB
  • 1xLIN transceiver
  • 2xUART, 2xSSC
  • Single phase bridge driver with charge pump and PWM generator
  • 1xlow-side shunt current sense amplifier
  • 1x10-bit ADC/12 ch and 1x8-bit ADC/9 ch
  • Temperature Range Tj = -40°C to +150°C
  • Ultra compact application footprint with VQFN-48 packages

Applications

  • Automotive secondary power distribution unit
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9850QX
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Half-Bridge Driver IC with Integrated Arm® Cortex® M - TLE9850QX
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details