Infineon Technologies AG Embedded Microcontroller MCU TLE9832QX

Description
IC MOTOR DRIVER 48VQFN Product overview: TLE9832QX from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9832QX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 48VQFN Product overview: TLE9832QX from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9832QX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-TLE9832QX
Embedded Microcontroller MCU 769-TLE9832QX
IC MOTOR DRIVER 48VQFN Product overview: TLE9832QX from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9832QX can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 48VQFN Product overview: TLE9832QX from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9832QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - TLE9832QX - 1108777-TLE9832QX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - TLE9832QX
1108777-TLE9832QX
Embedded - Embedded - Microcontrollers - Application Specific - TLE9832QX 1108777-TLE9832QX
Manufacturer: Infineon Technologies Win Source Part Number: 1108777-TLE9832QX Packaging: Reel - TR Core Processor: XC800 Applications: Automotive Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (36 kB) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-VQFN-48-31 Supply Voltage - Operating: 3 V to 27 V Data RAM Size: 3.25K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108777-TLE9832QX
Packaging: Reel - TR
Core Processor: XC800
Applications: Automotive
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: FLASH (36 kB)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-VQFN-48-31
Supply Voltage - Operating: 3 V to 27 V
Data RAM Size: 3.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Microcontrollers - TLE9832QX-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
TLE9832QX-ND
Application Specific Microcontrollers TLE9832QX-ND
IC MOTOR DRIVER 48VQFN

IC MOTOR DRIVER 48VQFN

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - TLE9832QX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
TLE9832QX
Embedded - Microcontrollers - Application Specific TLE9832QX
IC MOTOR DRIVER 48VQFN

IC MOTOR DRIVER 48VQFN

Supplier's Site Datasheet
Application Specific Microcontrollers - TLE9832QX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
TLE9832QX
Application Specific Microcontrollers TLE9832QX
IC MOTOR DRIVER 48VQFN

IC MOTOR DRIVER 48VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - TLE9832QX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
TLE9832QX
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers TLE9832QX
IC MOTOR DRIVER 48VQFN

IC MOTOR DRIVER 48VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-TLE9832QX 1108777-TLE9832QX TLE9832QX-ND TLE9832QX TLE9832QX TLE9832QX
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - TLE9832QX Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 3.25 KB 36 KB 3.25 KB 3.25 KB
Serial Interface LIN, SSI, UART UART UART; LIN, SSI, UART
Package Type Other; Tape & Reel (TR) Other; PG-VQFN-48-31 Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers