Infineon Technologies AG
Microcontrollers
TC234LP32F200NACLXQMA1
Description
AURIX 1G-ACEE
Request a Quote
Email Supplier
Datasheet
Description
AURIX 1G-ACEE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
448-TC234LP32F200NACLXQMA1-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
200 MHz
|
|
Bits
|
Other; A/D 24x12b SAR
|
|
RAM
|
192 KB
|
|
ROM
|
2000 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
10 MHz
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
4 suppliers