TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH PG-LFBGA-292-6
TC277 - AURIX TriCore 32-bit microcontroller
32 BIT AURIX PG-LFBGA-292
32 BIT AURIX PG-LFBGA-292
TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH PG-LFBGA-292-6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-TC277TP64F200SDCKXUMA3TR-ND | TC277TP64F200SDCKXUMA3 | TC277TP64F200SDCKXUMA3 | TC277TP64F200SDCKXUMA3 | TC277TP64F200SDCKXUMA3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit 5-Core | 32 Bit; 32-Bit Tri-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 60x12b SAR, Sigma-Delta | ||||
| RAM | 472 KB | 472 KB | 472 KB | ||
| ROM | 4000 KB |