TC397 - AURIX TriCore 32-bit microcontroller
TriCore™ AURIX™ Microcontroller IC 32-Bit 6-Core 300MHz 10MB (10M x 8) FLASH PG-LFBGA-292-10
IC MCU 32BIT 10MB FLASH 292LFBGA Product overview: TC397QA160F300SBDKXU
Win Source Part Number: 1383515-TC397QA160F3
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: AURIX™
Core Processor: TriCore™
Speed: 300MHz
Package: Tape & Reel (TR)
Core Size: 32-Bit 6-Core
Connectivity: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI, QSPI, SENT
Peripherals: DMA, I²S, LVDS, PWM, WDT
Program Memory Size: 10MB (10M x 8)
Program Memory Type: FLASH
EEPROM Size: 1M x 8
RAM Size: 5.34M x 8
Data Converters: A/D 76 SAR, Sigma-Delta
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 292-LFBGA
Supplier Device Package: PG-LFBGA-292-10
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 63 pct.
Voltage - Supply (Vcc/Vdd): 2.97V ~ 5.5V
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Base Product Number: TC397QA160
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1,000 pcs
AURIX 2G PG-LFBGA-292
AURIX 2G PG-LFBGA-292
TriCore™ AURIX™ Microcontroller IC 32-Bit 6-Core 300MHz 10MB (10M x 8) FLASH PG-LFBGA-292-10
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC397QA160F300SBDKXUMA1 | 448-TC397QA160F300SBDKXUMA1TR-ND | 685-TC397QA160F300SBDKXUMA1 | 1383515-TC397QA160F300SBDKXUMA1 | TC397QA160F300SBDKXUMA1 | TC397QA160F300SBDKXUMA1 | TC397QA160F300SBDKXUMA1 |
| Product Name | Microcontrollers | 32-bit 32BIT 10MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit 6-Core | 32 Bit; 32-Bit 6-Core | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package Type | BGA; Other; LFBGA292 | Other; 292-LFBGA | Other; Tape & Reel (TR) | BGA; Other; 292-LFBGA | |||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |||
| RAM | 5340 KB | 5340 KB | 10000 KB | 5340 KB | 5340 KB |