Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9879QXW40 TLE9879QXW40

Description
MOTIX™ TLE9879QXW40 is used for high-temp BLDC applications such as engine cooling The MOTIX™ TLE9879QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications that are located under-the-hood such as engine cooling fans. Summary of Features Six current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Increased Temperature Shutdown supports operation up to Tjmax = 175 °C Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency 128 kByte flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Four 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 175°C Applications Active suspension control Automotive body control module (BCM) Automotive high-voltage e-compressor Designers who used this product also designed with TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET
Request a Quote Datasheet
Description
MOTIX™ TLE9879QXW40 is used for high-temp BLDC applications such as engine cooling The MOTIX™ TLE9879QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications that are located under-the-hood such as engine cooling fans. Summary of Features Six current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Increased Temperature Shutdown supports operation up to Tjmax = 175 °C Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency 128 kByte flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Four 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 175°C Applications Active suspension control Automotive body control module (BCM) Automotive high-voltage e-compressor Designers who used this product also designed with TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9879QXW40 - TLE9879QXW40 - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9879QXW40
TLE9879QXW40
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9879QXW40 TLE9879QXW40
MOTIX™ TLE9879QXW40 is used for high-temp BLDC applications such as engine cooling The MOTIX™ TLE9879QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications that are located under-the-hood such as engine cooling fans. Summary of Features Six current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Increased Temperature Shutdown supports operation up to Tjmax = 175 °C Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency 128 kByte flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Four 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 175°C Applications Active suspension control Automotive body control module (BCM) Automotive high-voltage e-compressor Designers who used this product also designed with TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET TLE5501 E0002 | Angle sensors TLE5012B E3005 | Angle sensors IAUC100N04S6N022 | Automotive MOSFET

MOTIX™ TLE9879QXW40 is used for high-temp BLDC applications such as engine cooling

The MOTIX™ TLE9879QXW40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.

It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for mechatronic BLDC motor drive applications that are located under-the-hood such as engine cooling fans.


Summary of Features

  • Six current programmable Drivers with charge pump for N-Channel MOSFET
  • Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
  • Two Full duplex serial interface (UART) with LIN support
  • Two Synchronous serial channel (SSC)
  • On-chip OSC and PLL for clock generation
  • One high voltage monitoring input with wake up functionality
  • High speed Operational amplifier for motor current sensing via shunt
  • Measurement unit:
    • 8-bit ADC module with 10 multiplexed inputs
    • 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
    • On chip temperature and battery voltage measurement unit
  • Increased Temperature Shutdown supports operation up to Tjmax = 175 °C
  • Independent Programmable window watchdog
  • 5V/1.5V Internal supplies
  • External Supply (VDDEXT): 5V+/-2% @ 20mA
  • Power saving modes:
    • MCU slow-down Mode
    • Sleep Mode
    • Stop Mode
    • Cyclic wake-up Sleep Mode

Features of the Microcontroller

  • 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
  • 128 kByte flash memory for code and data
  • 32 kByte Boot ROM memory in code space (used for boot code and IP storage)
  • 6 kByte RAM memory
  • Harvard architecture
  • Thumb®-2 Instruction Set and hardware divide and multiplication unit
  • Four 16-Bit timers
  • Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers

General Characteristics

  • Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
  • Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
  • ESD performance :
    • up to 2kV / handling on all pins
    • 4kV @ HV inputs
    • 6kV @ LIN pin
  • Overvoltage device clamp (load dump ruggedness) up to 40V
  • Wide operating temperature range: Tj:-40°C up to 175°C

Applications

  • Active suspension control
  • Automotive body control module (BCM)
  • Automotive high-voltage e-compressor

Designers who used this product also designed with


  • TLE5501 E0002 |
    Angle sensors
  • TLE5012B E3005 |
    Angle sensors
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLE5501 E0002 |
    Angle sensors
  • TLE5012B E3005 |
    Angle sensors
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLE5501 E0002 |
    Angle sensors
  • TLE5012B E3005 |
    Angle sensors
  • IAUC100N04S6N022 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9879QXW40
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9879QXW40
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details