Manufacturer: Infineon Technologies
Win Source Part Number: 797002-TLE9833QXXUMA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Core Processor: XC800
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 3 V ~ 27 V
Interface: LIN, SSI, UART
Number of I/O: 11
Program Memory Type: FLASH (48 kB)
RAM Size: 3.25K x 8
Part Status: Obsolete(EOL)
Family Name: TLE9833QX
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): C8051F500-IMR; C8051F580-IM; C8051F500-IM; C8051F580-AMR ;
Introduction Date: March 19, 2012
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 48VQFN Product overview: TLE9833QXXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9833QXXUMA1 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 797002-TLE9833QXXUMA1 | 769-TLE9833QXXUMA1 | TLE9833QXXUMA1 | TLE9833QXXUMA1 | TLE9833QXXUMA1 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TLE9833QXXUMA1 | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Data Bus | 8 Bit | ||||
| RAM | 48 KB | 3.25 KB | 3.25 KB | 3.25 KB | |
| ROM Type | Flash; FLASH (48 kB) | ||||
| Supply Voltage | 3 to 27 volts | 3 to 27 volts | 27 to 3 volts | ||
| Serial Interface | UART; LIN, SSI, UART | LIN, SSI, UART | UART; LIN, SSI, UART |